Braun logo

Braun MQ 745 Cocktail 0.6 L Immersion blender 750 W Stainless steel, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67966
Info modified on:
09 Jan 2024, 11:23:05
Short summary description Braun MQ 745 Cocktail 0.6 L Immersion blender 750 W Stainless steel, White:

Braun MQ 745 Cocktail, Immersion blender, 0.6 L, Ice crushing, 1.2 m, 750 W, Stainless steel, White

Long summary description Braun MQ 745 Cocktail 0.6 L Immersion blender 750 W Stainless steel, White:

Braun MQ 745 Cocktail. Type: Immersion blender, Product colour: Stainless steel, White, Cord length: 1.2 m. Bowl capacity: 0.6 L, Rotational speed (max): 13300 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W. Package width: 289 mm, Package depth: 181 mm, Package height: 405 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.