Braun logo

Braun MultiQuick 7 MQ 7045X 1.25 L Immersion blender 1000 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
311117
Info modified on:
06 Jul 2023, 16:25:02
Short summary description Braun MultiQuick 7 MQ 7045X 1.25 L Immersion blender 1000 W Black, Stainless steel:

Braun MultiQuick 7 MQ 7045X, Immersion blender, 1.25 L, Ice crushing, 1.2 m, 1000 W, Black, Stainless steel

Long summary description Braun MultiQuick 7 MQ 7045X 1.25 L Immersion blender 1000 W Black, Stainless steel:

Braun MultiQuick 7 MQ 7045X. Type: Immersion blender, Product colour: Black, Stainless steel, Cord length: 1.2 m. Bowl capacity: 1.25 L, Speed control type: Stepless, Control type: Buttons. Blade material: Stainless steel. Power: 1000 W, Power source: AC. Width: 68 mm, Depth: 68 mm, Height: 390 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.