Braun logo

Braun MQ 5177 BK 1.5 L Immersion blender 750 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48704
Info modified on:
09 Jan 2024, 11:22:37
Short summary description Braun MQ 5177 BK 1.5 L Immersion blender 750 W Black:

Braun MQ 5177 BK, Immersion blender, 1.5 L, 750 W, Black

Long summary description Braun MQ 5177 BK 1.5 L Immersion blender 750 W Black:

Braun MQ 5177 BK. Type: Immersion blender, Product colour: Black. Bowl capacity: 1.5 L, Rotational speed (max): 13500 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W, Power source: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.