Bosch logo

Bosch Avantixx 8 WTB86500FF tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84611
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Bosch Avantixx 8 WTB86500FF tumble dryer Freestanding Front-load 8 kg B White:

Bosch Avantixx 8 WTB86500FF, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Bosch Avantixx 8 WTB86500FF tumble dryer Freestanding Front-load 8 kg B White:

Bosch Avantixx 8 WTB86500FF. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Drying programs: Wool, Sport, Quick, Delicate/silk, Blouse/shirt, Cycle time: 126 min. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4.61 kWh, Annual energy consumption: 561 kWh. Depth: 636 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.