Bosch logo

Bosch WAY2874S washing machine Front-load 8 kg 1400 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48328
Info modified on:
27 May 2024, 11:58:35
Short summary description Bosch WAY2874S washing machine Front-load 8 kg 1400 RPM Silver, White:

Bosch WAY2874S, Front-load, 8 kg, B, 71 dB, 1400 RPM, 189 kWh

Long summary description Bosch WAY2874S washing machine Front-load 8 kg 1400 RPM Silver, White:

Bosch WAY2874S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10560 L. Product colour: Silver, White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.