Bosch logo

Bosch Serie 6 WAT32409FF washing machine Front-load 9 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48776
Info modified on:
27 May 2024, 12:55:52
Short summary description Bosch Serie 6 WAT32409FF washing machine Front-load 9 kg 1600 RPM White:

Bosch Serie 6 WAT32409FF, Front-load, 9 kg, A, 74 dB, 1600 RPM, 152 kWh

Long summary description Bosch Serie 6 WAT32409FF washing machine Front-load 9 kg 1600 RPM White:

Bosch Serie 6 WAT32409FF. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 48 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.