Bosch logo

Bosch WAS284SENS washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WAS284SENS washing machine Front-load 8 kg 1400 RPM White:

Bosch WAS284SENS, Front-load, 8 kg, B, 71 dB, 1400 RPM, 189 kWh

Long summary description Bosch WAS284SENS washing machine Front-load 8 kg 1400 RPM White:

Bosch WAS284SENS. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.