Bosch logo

Bosch WAQ28492 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25450
Info modified on:
29 Oct 2024, 15:55:33
Short summary description Bosch WAQ28492 washing machine Front-load 8 kg 1400 RPM White:

Bosch WAQ28492, Front-load, 8 kg, B, 76 dB, 1400 RPM, 135 kWh

Long summary description Bosch WAQ28492 washing machine Front-load 8 kg 1400 RPM White:

Bosch WAQ28492. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 135 kWh, Annual water consumption washing: 9460 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.