Bosch logo

Bosch Maxx 6 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107064
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Bosch Maxx 6 washing machine Front-load 6 kg 1400 RPM White:

Bosch Maxx 6, Front-load, 6 kg, B, 1400 RPM, White

Long summary description Bosch Maxx 6 washing machine Front-load 6 kg 1400 RPM White:

Bosch Maxx 6. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.