Bosch Sensixx'x DA50, Dry & Steam iron, Ceranium soleplate, 2 m, 200 g/min, Blue, Red, White, 45 g/min
Bosch Sensixx'x DA50. Type: Dry & Steam iron, Soleplate type: Ceranium soleplate, Cord length: 2 m. Iron power: 3000 W, Power consumption (typical): 3000 W, Maximum power: 3100 W. Width: 122 mm, Depth: 303 mm, Height: 151 mm. Package width: 280 mm, Package depth: 350 mm, Package height: 375 mm. Quantity per shipping (inner) case: 4 pc(s), Products per pallet: 180 pc(s)