Bosch logo

Bosch TDA3026110 iron Steam iron Ceranium Glissée soleplate 2600 W Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72499
Info modified on:
09 Jan 2024, 08:46:32
Short summary description Bosch TDA3026110 iron Steam iron Ceranium Glissée soleplate 2600 W Purple, White:

Bosch TDA3026110, Steam iron, Ceranium Glissée soleplate, 2 m, 160 g/min, Purple, White, 40 g/min

Long summary description Bosch TDA3026110 iron Steam iron Ceranium Glissée soleplate 2600 W Purple, White:

Bosch TDA3026110. Type: Steam iron, Soleplate type: Ceranium Glissée soleplate, Cord length: 2 m. Iron power: 2600 W. Width: 150 mm, Depth: 290 mm, Height: 121 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.