Bosch logo

Bosch SPI53M55EU dishwasher Semi built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13913
Info modified on:
31 Dec 2021, 12:38:57
Short summary description Bosch SPI53M55EU dishwasher Semi built-in 9 place settings:

Bosch SPI53M55EU, Semi built-in, Stainless steel, 1.7 m, 9 place settings, 45 dB, Auto, Eco, Intensive

Long summary description Bosch SPI53M55EU dishwasher Semi built-in 9 place settings:

Bosch SPI53M55EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 9 place settings, Noise level: 45 dB, Dishwashing programs: Auto, Eco, Intensive. Feet adjustment: 6 cm. Water consumption per cycle: 6 L, Energy consumption per cycle: 0.78 kWh, Connected load: 2400 W. Width: 448 mm, Depth: 573 mm, Height: 815 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.