Bosch SMV59T00EU, Fully built-in, Black, 44 dB, 10 L, 0.98 kWh, 598 mm
Bosch SMV59T00EU. Appliance placement: Fully built-in, Control panel colour: Black. Noise level: 44 dB. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.98 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Drying class: A, Washing class: A