Bosch logo

Bosch Serie 6 SMS67MW01E dishwasher Freestanding 14 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24314
Info modified on:
27 May 2024, 13:39:34
Short summary description Bosch Serie 6 SMS67MW01E dishwasher Freestanding 14 place settings D:

Bosch Serie 6 SMS67MW01E, Freestanding, Full size (60 cm), White, White, Touch, 1.75 m

Long summary description Bosch Serie 6 SMS67MW01E dishwasher Freestanding 14 place settings D:

Bosch Serie 6 SMS67MW01E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco 50°C, Glass/Delicate, Intensive, Night, Pre-rinse. Feet adjustment: 2 cm. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.