Bosch logo

Bosch SMS40E32EU dishwasher Freestanding 12 place settings F

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37578
Info modified on:
27 May 2024, 12:31:31
Short summary description Bosch SMS40E32EU dishwasher Freestanding 12 place settings F:

Bosch SMS40E32EU, Freestanding, White, Cold, Hot, Basket, 12 place settings, D

Long summary description Bosch SMS40E32EU dishwasher Freestanding 12 place settings F:

Bosch SMS40E32EU. Appliance placement: Freestanding, Door colour: White, Water fill: Cold, Hot. Number of place settings: 12 place settings, Noise emission class: D, Noise level: 52 dB. Energy efficiency class: F, Water consumption per cycle: 14 L, Energy consumption per 100 cycles: 102 kWh. Width: 600 mm, Depth: 600 mm, Height: 815 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.