Bosch logo

Bosch Serie 6 SMI6ZBS01D dishwasher Semi built-in 13 place settings C

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25815
Info modified on:
10 Aug 2024, 06:18:58
Short summary description Bosch Serie 6 SMI6ZBS01D dishwasher Semi built-in 13 place settings C:

Bosch Serie 6 SMI6ZBS01D, Semi built-in, Full size (60 cm), Black, Touch, 1.75 m, 1.65 m

Long summary description Bosch Serie 6 SMI6ZBS01D dishwasher Semi built-in 13 place settings C:

Bosch Serie 6 SMI6ZBS01D. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 41 dB. Apps supported: Bosch Home Connect. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 74 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.