Bosch SMI69P25EU, Semi built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.65 m
Bosch SMI69P25EU. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Night, Quick. Water consumption per cycle: 6.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.92 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Package weight: 45 kg