Bosch logo

Bosch PKN645F17E hob Black, Stainless steel Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45638
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PKN645F17E hob Black, Stainless steel Built-in Ceramic 4 zone(s):

Bosch PKN645F17E, Black, Stainless steel, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PKN645F17E hob Black, Stainless steel Built-in Ceramic 4 zone(s):

Bosch PKN645F17E. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Ceramic. Certification: CE, ROSTEST, VDE. Control type: Touch, Control position: Top front. Connected load (electric): 7500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 583 mm, Depth: 513 mm, Height: 51 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.