Bosch logo

Bosch Serie 4 PIA611B68J hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80002
Info modified on:
29 Sept 2021, 13:15:05
Short summary description Bosch Serie 4 PIA611B68J hob Black Built-in Zone induction hob 4 zone(s):

Bosch Serie 4 PIA611B68J, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch Serie 4 PIA611B68J hob Black Built-in Zone induction hob 4 zone(s):

Bosch Serie 4 PIA611B68J. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Front. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Current: 10 A. Width: 592 mm, Depth: 522 mm, Height: 57 mm. Package width: 600 mm, Package depth: 745 mm, Package height: 115 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.