Bosch logo

Bosch KTW18V80 wine cooler Thermoelectric wine cooler Freestanding Stainless steel 43 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39494
Info modified on:
13 Nov 2024, 22:04:59
Short summary description Bosch KTW18V80 wine cooler Thermoelectric wine cooler Freestanding Stainless steel 43 bottle(s):

Bosch KTW18V80, Thermoelectric wine cooler, Freestanding, 43 bottle(s), 80 W, Grey, Stainless steel

Long summary description Bosch KTW18V80 wine cooler Thermoelectric wine cooler Freestanding Stainless steel 43 bottle(s):

Bosch KTW18V80. Appliance placement: Freestanding, Housing colour: Stainless steel, Number of shelves: 3 shelves. Bottles capacity: 43 bottle(s), Product type: Thermoelectric wine cooler, Temperature range (zone 1): 6 - 16 °C. Annual energy consumption: 152.9 kWh, Connected load: 80 W, AC input voltage: 220-240 V. Width: 595 mm, Depth: 595 mm, Height: 850 mm. Energy efficiency class (old): B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.