Bosch logo

Bosch KGV39VW31 fridge-freezer Freestanding 342 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71334
Info modified on:
27 May 2024, 12:01:58
Short summary description Bosch KGV39VW31 fridge-freezer Freestanding 342 L White:

Bosch KGV39VW31, 342 L, SN-T, 39 dB, 7 kg/24h, White

Long summary description Bosch KGV39VW31 fridge-freezer Freestanding 342 L White:

Bosch KGV39VW31. Total net capacity: 342 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 248 L, Fridge interior light. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 238 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.