Bosch logo

Bosch KGN36SR31 Freestanding 285 L Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58388
Info modified on:
27 May 2024, 12:48:34
Short summary description Bosch KGN36SR31 Freestanding 285 L Red:

Bosch KGN36SR31, 285 L, SN-T, 43 dB, 8 kg/24h, Fresh zone compartment, Red

Long summary description Bosch KGN36SR31 Freestanding 285 L Red:

Bosch KGN36SR31. Total net capacity: 285 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 219 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 238 kWh. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.