Bosch logo

Bosch HBN239E5 oven 66 L 2800 W Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56122
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Bosch HBN239E5 oven 66 L 2800 W Black, Stainless steel:

Bosch HBN239E5, Medium, Electric, 66 L, 2800 W, 66 L, 2800 W

Long summary description Bosch HBN239E5 oven 66 L 2800 W Black, Stainless steel:

Bosch HBN239E5. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Energy consumption (forced convection): 0.96 kWh, Connected load: 2800 W, AC input voltage: 220-240 V. Lamps quantity: 1 lamp(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.