Bosch logo

Bosch HBC26D550 Mounting steam-oven 35 L

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47181
Info modified on:
04 Apr 2019, 09:15:58
Short summary description Bosch HBC26D550 Mounting steam-oven 35 L:

Bosch HBC26D550 Mounting steam-oven, Electric, 35 L, 1.3 L, 560 mm, 550 mm, 450 mm

Long summary description Bosch HBC26D550 Mounting steam-oven 35 L:

Bosch HBC26D550 Mounting steam-oven. Oven type: Electric, Total oven(s) interior capacity: 35 L. Water tank capacity: 1.3 L. Width: 560 mm, Depth: 550 mm, Height: 450 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.