Bosch HBA13B150B, Large, Electric, 67 L, 67 L, Built-in, Stainless steel
Bosch HBA13B150B. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 67 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (forced convection): 0.84 kWh, Current: 16 A. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm