Bosch DSZ4655, Handle, Bosch, Steel, Stainless steel, 598 mm, 17 mm
Bosch DSZ4655. Type: Handle, Brand compatibility: Bosch, Material: Steel. Width: 598 mm, Depth: 17 mm, Height: 40 mm. Quantity per pack: 1 pc(s)