Bosch logo

Bosch 2609256500 Cup brush

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26465
Info modified on:
03 Jun 2018, 03:29:50
Long product name Bosch 2609256500 Cup brush:

Wire cup brush, M14, 12000 RPM max

Bosch 2609256500 Cup brush:

Same application as types with steel wire. Additional advantage is the corrosion protection provided by the brass-coated wire.

Short summary description Bosch 2609256500 Cup brush:

Bosch 2609256500, Cup brush, Metal, Stainless steel, 7 cm, M14, 0.3 mm, 1200 RPM

Long summary description Bosch 2609256500 Cup brush:

Bosch 2609256500. Type: Cup brush, Suitable for materials: Metal, Stainless steel, Diameter: 7 cm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.