Bosch logo

Bosch PST 750 PE power jigsaw 530 W 2 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41754
Info modified on:
09 Jan 2024, 08:18:27
Short summary description Bosch PST 750 PE power jigsaw 530 W 2 kg:

Bosch PST 750 PE, Black, Green, Red, 7.5 cm, 1.2 cm, 5 mm, AC, 530 W

Long summary description Bosch PST 750 PE power jigsaw 530 W 2 kg:

Bosch PST 750 PE. Product colour: Black, Green, Red. Cutting depth in wood: 7.5 cm, Cutting depth in aluminium: 1.2 cm, Cutting depth in non-alloyed steel: 5 mm. Power source: AC, Input power: 530 W. Weight: 2 kg. No-load stroke rate: 3000 spm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.