Bosch logo

Bosch PHG 630 DCE 500 l/min 630 °C 2000 W Black, Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30609
Info modified on:
09 Jan 2024, 08:18:06
Short summary description Bosch PHG 630 DCE 500 l/min 630 °C 2000 W Black, Green:

Bosch PHG 630 DCE, Black, Green, 500 l/min, 630 °C, 150 l/min, 50 °C, AC

Long summary description Bosch PHG 630 DCE 500 l/min 630 °C 2000 W Black, Green:

Bosch PHG 630 DCE. Product colour: Black, Green. Maximum airflow: 500 l/min, Working temperature (max): 630 °C, Minimum airflow: 150 l/min. Power source: AC, Input power: 2000 W. Weight: 900 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.