Bosch logo

Bosch GKS 55 CE 16 cm 5100 RPM 1350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30080
Info modified on:
29 Jan 2020, 19:57:44
Short summary description Bosch GKS 55 CE 16 cm 5100 RPM 1350 W:

Bosch GKS 55 CE, 16 cm, 5100 RPM, 5.5 cm, 2 cm, 3.8 cm, AC

Long summary description Bosch GKS 55 CE 16 cm 5100 RPM 1350 W:

Bosch GKS 55 CE. Blade diameter: 16 cm, Idle speed (max): 5100 RPM, Cutting depth (90º): 5.5 cm. Power source: AC, Input power: 1350 W. Weight: 3.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.