Bosch logo

Bosch EasyGrassCut 12-230 23 cm Battery Black, Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51762
Info modified on:
09 Jan 2024, 08:15:04
Short summary description Bosch EasyGrassCut 12-230 23 cm Battery Black, Green:

Bosch EasyGrassCut 12-230, 23 cm, 10500 RPM, Black, Green, 86 dB, 1.9 dB, 77 dB

Long summary description Bosch EasyGrassCut 12-230 23 cm Battery Black, Green:

Bosch EasyGrassCut 12-230. Cutting diameter (max): 23 cm, Rotational speed: 10500 RPM, Product colour: Black, Green. Power source: Battery, Battery voltage: 12 V, Battery capacity: 2 Ah. Weight: 1.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.