Bosch logo

Bosch S3 008 vehicle battery 70 Ah 12 V 640 A Car

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60113
Info modified on:
14 Mar 2024, 19:11:45
Short summary description Bosch S3 008 vehicle battery 70 Ah 12 V 640 A Car:

Bosch S3 008, 70 Ah, 12 V, 640 A, Car, Maintenance Free, Right-placed

Long summary description Bosch S3 008 vehicle battery 70 Ah 12 V 640 A Car:

Bosch S3 008. Battery capacity: 70 Ah, Battery voltage: 12 V, Cold Cranking Amperes (CCA): 640 A. Width: 278 mm, Depth: 175 mm, Height: 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.