Blomberg logo

Blomberg MDND 1880 Freestanding 515 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61270
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Blomberg MDND 1880 Freestanding 515 L Black:

Blomberg MDND 1880, 515 L, SN-T, 40 dB, 6 kg/24h, Fresh zone compartment, Black

Long summary description Blomberg MDND 1880 Freestanding 515 L Black:

Blomberg MDND 1880. Total net capacity: 515 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 217 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.