Blomberg logo

Blomberg GVN 9482 V7 dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57650
Info modified on:
06 Dec 2021, 15:55:36
Short summary description Blomberg GVN 9482 V7 dishwasher Freestanding 12 place settings:

Blomberg GVN 9482 V7, Freestanding, White, Buttons, 12 place settings, 44 dB, 70 °C

Long summary description Blomberg GVN 9482 V7 dishwasher Freestanding 12 place settings:

Blomberg GVN 9482 V7. Appliance placement: Freestanding, Door colour: White, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 44 dB, Temperature (max): 70 °C. Water consumption per cycle: 7 L, Energy consumption per cycle: 1.02 kWh. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 859 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.