Bestway logo

Bestway Power Steel 56620 above ground pool Framed pool Oval 7250 L Blue, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
362950
Info modified on:
09 Apr 2025, 10:41:21
Short summary description Bestway Power Steel 56620 above ground pool Framed pool Oval 7250 L Blue, Grey:

Bestway Power Steel 56620, 7250 L, Framed pool, Ladder, Blue, Grey, 55.5 kg

Long summary description Bestway Power Steel 56620 above ground pool Framed pool Oval 7250 L Blue, Grey:

Bestway Power Steel 56620. Pool type: Framed pool, Shape: Oval, Capacity: 7250 L. Filtration capacity: 2006 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 107 cm. Width: 2500 mm, Height: 1000 mm, Depth: 4240 mm. Package width: 610 mm, Package depth: 1295 mm, Package height: 430 mm

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.