BenQ logo

BenQ MP525P data projector 2500 ANSI lumens DLP XGA (1024x768) 3D compatibility Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28294
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ MP525P data projector 2500 ANSI lumens DLP XGA (1024x768) 3D compatibility Black, Grey:

BenQ MP525P, 2500 ANSI lumens, DLP, XGA (1024x768), 3000:1, 609.6 - 7620 mm (24 - 300"), 16.78 million colours

Long summary description BenQ MP525P data projector 2500 ANSI lumens DLP XGA (1024x768) 3D compatibility Black, Grey:

BenQ MP525P. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 20.95 - 23 mm, Aperture range (F-F): 2.55 - 2.65, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.