BenQ logo

BenQ GL2450HT LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79642
Info modified on:
30 Dec 2024, 17:23:43
Short summary description BenQ GL2450HT LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ GL2450HT, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ GL2450HT LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ GL2450HT. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.