BenQ logo

BenQ G2025HDA computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28240
Info modified on:
22 Aug 2022, 16:25:01
Short summary description BenQ G2025HDA computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

BenQ G2025HDA, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description BenQ G2025HDA computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

BenQ G2025HDA. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.