BenQ RP8602, 2.18 m (86"), 400 cd/m², 3840 x 2160 pixels, 4K Ultra HD, Direct-LED, 1200:1
BenQ RP8602. Display diagonal: 2.18 m (86"), Display brightness: 400 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Android. Product colour: Black, VESA mounting interfaces: 600 x 400 mm. Power consumption (typical): 296 W, Power consumption (off): 0.5 W, AC input voltage: 100 - 240 V. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Linux operating systems supported: Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10, Ubuntu 17.10,...