BenQ logo

BenQ Joybook 2100-D15 Intel® Celeron® M 35.8 cm (14.1") 0.25 GB 40 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50474
Info modified on:
01 Dec 2020, 16:27:04
Short summary description BenQ Joybook 2100-D15 Intel® Celeron® M 35.8 cm (14.1") 0.25 GB 40 GB:

BenQ Joybook 2100-D15, Intel® Celeron® M, 1.3 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description BenQ Joybook 2100-D15 Intel® Celeron® M 35.8 cm (14.1") 0.25 GB 40 GB:

BenQ Joybook 2100-D15. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive: DVD-RW. Weight: 2.71 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.