Beko logo

Beko WTE 7511 BW washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64877
Info modified on:
30 Oct 2024, 11:05:20
Short summary description Beko WTE 7511 BW washing machine Front-load 7 kg 1000 RPM White:

Beko WTE 7511 BW, Front-load, 7 kg, C, 63 dB, 1000 RPM, 173 kWh

Long summary description Beko WTE 7511 BW washing machine Front-load 7 kg 1000 RPM White:

Beko WTE 7511 BW. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 63 dB, Noise level (wash): 75 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9899 L. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.