Beko logo

Beko WME7267W washing machine Front-load 7 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16898
Info modified on:
06 Dec 2021, 12:35:43
Short summary description Beko WME7267W washing machine Front-load 7 kg 1600 RPM White:

Beko WME7267W, Front-load, 7 kg, A, 1600 RPM, White

Long summary description Beko WME7267W washing machine Front-load 7 kg 1600 RPM White:

Beko WME7267W. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.