Beko logo

Beko RCSA240M20W fridge-freezer Freestanding 232 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3373
Info modified on:
16 Mar 2025, 13:42:19
Short summary description Beko RCSA240M20W fridge-freezer Freestanding 232 L White:

Beko RCSA240M20W, 232 L, 40 dB, 3.5 kg/24h, White

Long summary description Beko RCSA240M20W fridge-freezer Freestanding 232 L White:

Beko RCSA240M20W. Total net capacity: 232 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 142 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 3.5 kg/24h. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.