Beko logo

Beko HSA47530 Chest freezer Freestanding 451 L A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2100
Info modified on:
16 Mar 2025, 13:41:53
Short summary description Beko HSA47530 Chest freezer Freestanding 451 L A White:

Beko HSA47530, 451 L, 20 kg/24h, ST-T, 40 dB, A, White

Long summary description Beko HSA47530 Chest freezer Freestanding 451 L A White:

Beko HSA47530. Freezer net capacity: 451 L, Climate class: ST-T, Freezing capacity: 20 kg/24h, Noise level: 40 dB. Door hinge: Up. Lamp type: LED. Energy efficiency class: A, Annual energy consumption: 275 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.