Beko logo

Beko HS22340 freezer Chest freezer Freestanding 227 L D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1927
Info modified on:
16 Mar 2025, 13:40:24
Short summary description Beko HS22340 freezer Chest freezer Freestanding 227 L D White:

Beko HS22340, 227 L, 12 kg/24h, 39 dB, D, White

Long summary description Beko HS22340 freezer Chest freezer Freestanding 227 L D White:

Beko HS22340. Freezer net capacity: 227 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 56 h, Noise level: 39 dB. Door hinge: Up. Lamp type: Incandescent. Energy efficiency class: D, Annual energy consumption: 168 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.