Beko logo

Beko HIZG 64102 SX hob Stainless steel Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11392
Info modified on:
14 Mar 2024, 17:24:33
Short summary description Beko HIZG 64102 SX hob Stainless steel Built-in 60 cm Gas 4 zone(s):

Beko HIZG 64102 SX, Stainless steel, Built-in, 60 cm, Gas, Enamelled, 4 zone(s)

Long summary description Beko HIZG 64102 SX hob Stainless steel Built-in 60 cm Gas 4 zone(s):

Beko HIZG 64102 SX. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Rotary, Control position: Top right. Connected load (gas): 7900 W, Gas type: Propane/butane. Width: 600 mm, Installation compartment width: 56 cm, Installation compartment depth: 49 cm. Package width: 580 mm, Package depth: 510 mm, Package height: 39 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.