Beko logo

Beko HII 64430 GT hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2552
Info modified on:
16 Mar 2025, 12:37:55
Short summary description Beko HII 64430 GT hob Black Built-in Zone induction hob 4 zone(s):

Beko HII 64430 GT, Black, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Beko HII 64430 GT hob Black Built-in Zone induction hob 4 zone(s):

Beko HII 64430 GT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Certification: CE. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 6700 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 48 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.