Beko logo

Beko HII 63500 T hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33130
Info modified on:
15 Jun 2021, 10:28:54
Short summary description Beko HII 63500 T hob Black Built-in Zone induction hob 3 zone(s):

Beko HII 63500 T, Black, Built-in, Zone induction hob, Glass, 3 zone(s), 3 zone(s)

Long summary description Beko HII 63500 T hob Black Built-in Zone induction hob 3 zone(s):

Beko HII 63500 T. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Width: 582 mm, Depth: 512 mm, Height: 55 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.