Beko logo

Beko GNO4321XP side-by-side refrigerator Freestanding 442 L G Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1834
Info modified on:
16 Mar 2025, 13:54:37
Short summary description Beko GNO4321XP side-by-side refrigerator Freestanding 442 L G Stainless steel:

Beko GNO4321XP, Freestanding, American door, Stainless steel, Door-on-door, Metal, 442 L

Long summary description Beko GNO4321XP side-by-side refrigerator Freestanding 442 L G Stainless steel:

Beko GNO4321XP. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 442 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 291 L. Freezer net capacity: 151 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: G, Annual energy consumption: 438 kWh, Energy efficiency scale: A to G

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.