Beko logo

Beko GNE60530X side-by-side refrigerator Freestanding 508 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94044
Info modified on:
29 May 2024, 15:27:18
Short summary description Beko GNE60530X side-by-side refrigerator Freestanding 508 L Stainless steel:

Beko GNE60530X, Freestanding, French door, Stainless steel, R600a, 508 L, SN-T

Long summary description Beko GNE60530X side-by-side refrigerator Freestanding 508 L Stainless steel:

Beko GNE60530X. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 508 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 356 L. Freezer net capacity: 152 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 358 kWh, Energy usage: 0.981 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.